Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
2,460
in stock
|
Buy Now | |
TE Store
from US$0.94
|
4,071
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
3,198
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,460
in stock
|
Buy Now | |
element14
from US$0.76
|
2,460
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now |
Color | Green |
---|---|
Number of Positions | 4 |
Wire Entry Angle | Side |
Number of Rows | 1 |
Contact Current Rating (Max) | 6A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper |
Wire Size | 26 – 20AWG |
Current Rating (Max) | 6A |
Voltage | 300VAC |
Housing Color | Green |
Housing Material | High Temperature Nylon or Polyester |
Mounting Angle | Vertical |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
4POS 2.54MM SES CONN. Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 Wire Entry Angle: 90° Receptacle Wire-to-Board 4 1 | PCB Terminal Block | Part Number: 1-2834016-4 | Internal Number: 1-2834016-4 | TE Connectivity | TE Store |
4Pos 2.54Mm Ses Conn. Rohs Compliant: Yes |Te Connectivity 1-2834016-4 | Newark Electronics |
4POS 2.54MM SES CONN. 08AH2101 | Farnell |
4 Position 2.54mm Pitch 20-26 AWG Modular Screwless Eurostyle Connector | Future Electronics |
Conn Terminal Block F 4 POS 2.54mm Solder RA Thru-Hole 6A Tray | Avnet America |
Circular Connector, 4POS 2.54MM SES CONN. | TE Connectivity 1-2834016-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2834016-4?
Additional datasheets, footprints and schematics for 1-2834016-4 are listed on our Part Details page. You can also find images and similar parts to 1-2834016-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834016-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834016-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834016-4 fall under?
The 1-2834016-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2834016-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834016-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834016-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2834016-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-2834016-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834016-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2834016-4?
You can fill out our help required form which you can use to request a quote for 1-2834016-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.