Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
4,124
in stock
|
Buy Now | |
TE Store
from US$0.44
|
16,117
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
8,232
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
8,232
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
8,232
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
4,051
in stock
|
Buy Now | |
element14
from US$0.40
|
2,170
in stock
|
Buy Now | |
Farnell
from US$0.40
|
2,170
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
81
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Wire Entry Angle | Side |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating (Max) | 6A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper |
Wire Size | 26 – 20AWG |
Current Rating (Max) | 6A |
Voltage | 300VAC |
Housing Material | High Temperature Nylon or Polyester |
Housing Color | Green |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Box & Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
2POS 2.54MM SES CONN. Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 Wire Entry Angle: 90° Receptacle Wire-to-Board 2 1 | PCB Terminal Block | Part Number: 1-2834016-2 | Internal Number: 1-2834016-2 | TE Connectivity | TE Store |
Tb, Wire To Board, 2Pos, 26-20Awg, Green | Newark Electronics |
Conn PC Board 2 POS 2.54mm RA Through Hole 6A Tray | Avnet America |
2P 2.54mm SES Connector. | RS |
TE Connectivity - AMP PCB Terminal Block 2P 2.54MM SES CONN. | Distrelec |
TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN | element14 |
2 Position 2.54mm Pitch 20-26 AWG Modular Screwless Eurostyle Connector | Future Electronics |
Circular Connector, 2POS 2.54MM SES CONN. | TE Connectivity 1-2834016-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2834016-2?
Additional datasheets, footprints and schematics for 1-2834016-2 are listed on our Part Details page. You can also find images and similar parts to 1-2834016-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834016-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834016-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834016-2 fall under?
The 1-2834016-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2834016-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834016-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834016-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2834016-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and RS have stock available or on a lead time for 1-2834016-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834016-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2834016-2?
You can fill out our help required form which you can use to request a quote for 1-2834016-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.