Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
4,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
4,680
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
4,680
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
4,680
in stock
|
Buy Now | |
Farnell
from US$0.80
|
3,800
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Wire Connection Method | Poke In |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
RoHS Compliant | Yes |
Fixed Terminal Blocks 3Pos 5.0Mm Des Conn. |Amp Te Connectivity 1-2834014-3 | Newark Electronics |
Fixed Terminal Blocks 3POS 5.0MM DES CONN. | Rapid Electronics |
TE Connectivity 3POS 5.0MM DES CONN. Fixed Terminal Bloc | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
3 Position 5 mm Pitch 16-20 AWG Modular Screwless Eurostyle Connector | Future Electronics |
Conn Terminal Block F 3 POS 5mm Solder RA/ST Thru-Hole 10A Tray | Avnet America |
3POS 5.0MM DES CONN. | Boersig |
Where can I find additional details, specifications and documents for a 1-2834014-3.?
Additional datasheets, footprints and schematics for 1-2834014-3. are listed on our Part Details page. You can also find images and similar parts to 1-2834014-3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834014-3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834014-3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834014-3. fall under?
The 1-2834014-3. is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2834014-3. when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834014-3. you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834014-3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2834014-3. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2834014-3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834014-3. often in real-time on the comparison pages.
What if I can't find stock of 1-2834014-3.?
You can fill out our help required form which you can use to request a quote for 1-2834014-3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.