Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.65
|
160
in stock
|
Buy Now | |
TTI Europe
from US$3.05
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$3.96
|
992
in stock
|
Buy Now | |
Distrelec
from US$3.89
|
992
in stock
|
Buy Now | |
TE Store
from US$5.59
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
114
in stock
|
Buy Now | |
element14
from US$3.36
|
93
in stock
|
Buy Now | |
Farnell
from US$3.53
|
93
in stock
|
Buy Now | |
Conrad
from US$7.48
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.42
|
17
in stock
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
RS Americas
from US$8.39
|
-
|
Buy Now | |
Boersig
from US$3.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Number of Positions | 12 |
Wire Entry Angle | Side |
Number of Rows | 1 |
Closed End | Without |
Stacking Configuration | Side Stackable |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 13.5A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Straight |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Quantity | 100 |
Block Type | Stacking w/interlock |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Wire Protection | With |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Fixed Terminal Blocks PCB Mt. 90 12P. Mt. 90 12P. | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 12P. | Distrelec |
12 way PCB screw terminal,5mm pitch | RS |
TERMI-BLOK PCB MOUNT 90 12P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 12 .197" | PCB Terminal Block | Part Number: 1-282836-2 | Internal Number: 1-282836-2 | .197" | TE Connectivity | TE Store |
Tb, Wire To Brd, 12Pos, 16Awg | Newark Electronics |
TB, WIRE TO BRD, 12POS, 16AWG | element14 |
Content 1 pc(s) | Conrad |
PCB terminal block | Transfer Multisort Elektronik |
Conn Terminal Block 12 POS 5mm Solder ST Thru-Hole 13.5A/Contact | Avnet America |
Buchanan, 12 way PCB screw terminal,5mm pitch | TE Connectivity 1-282836-2 | RS Americas |
TERMI-BLOK PCB MOUNT 90 12P. | Boersig |
Where can I find additional details, specifications and documents for a 1-282836-2?
Additional datasheets, footprints and schematics for 1-282836-2 are listed on our Part Details page. You can also find images and similar parts to 1-282836-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-282836-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282836-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-282836-2 fall under?
The 1-282836-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-282836-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282836-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-282836-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-282836-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, RS and TE Store have stock available or on a lead time for 1-282836-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-282836-2 often in real-time on the comparison pages.
What if I can't find stock of 1-282836-2?
You can fill out our help required form which you can use to request a quote for 1-282836-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.