Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
213
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.92
|
1,687
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.92
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
213
in stock
|
Buy Now | |
element14
from US$0.81
|
213
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Row-to-Row Spacing | .165in, 4.2mm |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Signal Positions | 12 |
Contact Layout | Matrix, Inline |
Contact Retention | With |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin, Brass |
Contact Current Rating (Max) | 13A |
Height | 12.8mm, .504in |
Insulation Diameter (Max) | 2.39mm |
Width | 9.75mm, .383in |
Wire Size | 26 – 18AWG, .12 – 1.4mm² |
Length | 1.0394in, 26.4mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Polyamide |
Housing Color | White |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA File Number | 208567 |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 225 |
Contact Type | Pin |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12P VERT HDR,HI CURR,GW V2 W/DRN HL,VALULOK | Heilind Electronics |
Power Conn, Plug, 12Pos, 2Row, 4.2Mm Rohs Compliant: Yes |Amp Te Connectivity 1-2825272-2 | Newark Electronics |
POWER CONN, PLUG, 12POS, 2ROW, 4.2MM | element14 |
Connector Power Header 12 Position Solder Straight Through Hole | Avnet America |
Power to the Board, 12P VERT HDR VAL-U-LOK HCS GW | TE Connectivity 1-2825272-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2825272-2?
Additional datasheets, footprints and schematics for 1-2825272-2 are listed on our Part Details page. You can also find images and similar parts to 1-2825272-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2825272-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2825272-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2825272-2 fall under?
The 1-2825272-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2825272-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2825272-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2825272-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2825272-2 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1-2825272-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2825272-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2825272-2?
You can fill out our help required form which you can use to request a quote for 1-2825272-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.