Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
5,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
5,630
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
5,630
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
150
in stock
|
Buy Now | |
element14
from US$0.63
|
150
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .165in, 4.2mm |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Number of Signal Positions | 10 |
Number of Power Positions | 0 |
Contact Mating Area Plating Thickness | 80µin, 2.032µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 13A |
Contact Retention | Without |
Contact Layout | Inline |
Wire Size | .12 – 1.4mm², 16 – 26AWG |
Width | .386in, 9.8mm |
Height | 12.8mm, .504in |
Length | .874in, 22.2mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 600VAC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | 208567 |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 210 |
Packaging Method | Box & Tray, Tray |
Connector System | Wire-to-Board |
Contact Type | Pin |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Housing Type | Plug |
Sealable | No |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power to the Board 10P VAL-U-LOK HCS VRT HDR W/P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 10P VALU-LOK HCS VRT HDR W/P V0 | Distrelec |
RECTANGULAR PWR CONN, PLUG, 10POS, PCB | Farnell |
Power Conn, Plug, 10Pos, 2Row, 4.2Mm Rohs Compliant: Yes |Te Connectivity 1-2825261-0 | Newark Electronics |
POWER CONN, PLUG, 10POS, 2ROW, 4.2MM | element14 |
Conn Power HDR 10 POS 4.2mm Solder ST Through Hole 10 Terminal 1 Port | Avnet America |
Power to the Board, 10P VAL-U-LOK HCS VRT HDR W/P V0 | TE Connectivity 1-2825261-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2825261-0?
Additional datasheets, footprints and schematics for 1-2825261-0 are listed on our Part Details page. You can also find images and similar parts to 1-2825261-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2825261-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2825261-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2825261-0 fall under?
The 1-2825261-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2825261-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2825261-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2825261-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2825261-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2825261-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2825261-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2825261-0?
You can fill out our help required form which you can use to request a quote for 1-2825261-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.