Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$59.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$59.58
|
No stock
|
Buy Now | |
Heilind Electronics
from US$75.26
|
39
in stock
|
Buy Now | |
TE Store
from US$137.44
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$75.26
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$115.88
|
-
|
Buy Now | |
Avnet America
from US$60.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Sensor Connector Size | M12 |
---|---|
Sensor Connector Gender | Male |
No. of Positions | 8 Positions |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
RoHS Compliant | Yes |
M12 A-90 DEGREE-M-8,CAT 5 | Heilind Electronics |
M12 A-90 DEGREE-M-8, CAT 7 8.4MM, TE Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Cable-to-Cable 8 Wire & Cable | M12 Right Angle Crimped Strain Relief | Part Number: 1-2823587-3 | Internal Number: 1-2823587-3 | TE Connectivity | TE Store |
Circular Metric Conn M12 A-90 Degree-M-8 Cat 5 |Amp Te Connectivity 1-2823587-3 | Newark Electronics |
M12 A-90 DEGREE-M-8,TE CAT 7 | Avnet America |
TE Connectivity Conn M12 Circular M 8 POS RA Cable Mount 8 Terminal 1 Port Bag | Distrelec |
M12 A-90 DEGREE-M-8, CAT 7 8.4MM, TE | Boersig |
Where can I find additional details, specifications and documents for a 1-2823587-3?
Additional datasheets, footprints and schematics for 1-2823587-3 are listed on our Part Details page. You can also find images and similar parts to 1-2823587-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823587-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823587-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823587-3 fall under?
The 1-2823587-3 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2823587-3 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823587-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823587-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2823587-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1-2823587-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823587-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2823587-3?
You can fill out our help required form which you can use to request a quote for 1-2823587-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.