Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$629.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$677.80
|
No stock
|
Buy Now | |
Distrelec
from US$686.68
|
13,000
in stock
|
Buy Now | |
Chip One Stop
from US$705.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$667.17
|
-
|
Buy Now | |
Avnet America
from US$629.81
|
-
|
Buy Now | |
Boersig
from US$706.20
|
-
|
Buy Now | |
TE Store
from US$1,227.59
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Ratchet Configuration | Operator Releasable & Adjustable |
Tool Type | Crimp Tool |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual |
TE Connectivity CRIMP INSERTS (BARREL ID 8.5 X OD 9.5) | Distrelec |
Crimp Inserts (Barrel Id 8.5 X Od 9.5) |Te Connectivity 1-2823558-4 | Newark Electronics |
Special Order: CRIMP INSERTS (BARREL ID 8.5 X OD 9.5) Tool Grade: Premium Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Power Technology Type: Manual Tooling Type: Crimp Tool Premium Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable Manual | Hand Crimping Tool | Part Number: 1-2823558-4 | Internal Number: 1-2823558-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2823558-4?
Additional datasheets, footprints and schematics for 1-2823558-4 are listed on our Part Details page. You can also find images and similar parts to 1-2823558-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823558-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823558-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823558-4 fall under?
The 1-2823558-4 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1-2823558-4 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823558-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823558-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823558-4 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-2823558-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823558-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2823558-4?
You can fill out our help required form which you can use to request a quote for 1-2823558-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.