Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
280
in stock
|
Buy Now | |
element14
from US$0.85
|
19,482
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
19,063
in stock
|
Buy Now | |
Farnell
from US$0.95
|
19,063
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
6,256
in stock
|
Buy Now | |
Conrad
from US$0.63
|
1,274
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
-
|
Buy Now |
Length | 8.5mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 3.2mm |
External Length / Height | 8.5mm |
Fixing Hole Diameter | 2.8mm |
For Use With | Surface Mount LED |
Material | Polycarbonate |
Mounting Orientation | Vertical |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
LIGHT GUIDE, IN-LINE, ROUNDED | element14 |
Light Guide, In Line, Rounded | Newark Electronics |
Fiber for LED | Transfer Multisort Elektronik |
This fibre optic cable is designed in spherical radiation characteristics for front panel mounting both as a horizontal version in conjunction with SIDELEDs and as a vertical version in conjunction with TOPLEDs. This fibre optic cable is available with a standard length of 7 mm. Using this fibre optic cable gives better ESD protection compared to LED components. | Conrad |
Light Guide, MENTOR, 1282.1000 | RS |
Mentor Light Pipe 1 7 mm | Distrelec |
Where can I find additional details, specifications and documents for a 1282.1000?
Additional datasheets, footprints and schematics for 1282.1000 are listed on our Part Details page. You can also find images and similar parts to 1282.1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1282.1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1282.1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1282.1000 fall under?
The 1282.1000 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1282.1000 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1282.1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1282.1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1282.1000 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 1282.1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1282.1000 often in real-time on the comparison pages.
What if I can't find stock of 1282.1000?
You can fill out our help required form which you can use to request a quote for 1282.1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.