Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
Number of Cavities | 5 |
Number of Rows | 1 |
Panel Gasket | No |
Contact Layout | In-line |
Contact Plating Material | Tin |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
å¹… | 14mm |
Height | 24.5mm, .964in |
Width | .55in |
Length | 24.9mm, .98in |
Operating Voltage | 380VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
Housing Color | Red |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Mating Retention | With |
Contact Retention | With |
Panel Mount | No |
Mating Retention Type | Locking Latch |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Sealable | No |
Shielded | No |
Product Style | Assembly |
Housing Type | Receptacle Housing |
Connector Type | Connector Assembly |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
TE Connectivity AMP MONO-SHAPE TAB CONN 5P.GL | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 1-282005-1?
Additional datasheets, footprints and schematics for 1-282005-1 are listed on our Part Details page. You can also find images and similar parts to 1-282005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-282005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-282005-1 fall under?
The 1-282005-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-282005-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-282005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-282005-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Boersig have stock available or on a lead time for 1-282005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-282005-1 often in real-time on the comparison pages.
What if I can't find stock of 1-282005-1?
You can fill out our help required form which you can use to request a quote for 1-282005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.