Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
4,250
in stock
|
Buy Now | |
element14
from US$0.85
|
4,250
in stock
|
Buy Now | |
Farnell
from US$0.95
|
4,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
3,400
in stock
|
Buy Now | |
Conrad
from US$0.77
|
3,257
in stock
|
Buy Now |
Length | 8.7mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Light Pipe, Single, 8.7Mm, Panel | Newark Electronics |
LIGHT GUIDE, C/SINK, 3.2MM | element14 |
Fiber for LED | Transfer Multisort Elektronik |
Single light guide with planar LED coupling. The countersunk head allows these light guides to be installed flush to the front plate. | Conrad |
Light Guide, MENTOR, 1282.1501 | RS |
Where can I find additional details, specifications and documents for a 1282.1501?
Additional datasheets, footprints and schematics for 1282.1501 are listed on our Part Details page. You can also find images and similar parts to 1282.1501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1282.1501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1282.1501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1282.1501 fall under?
The 1282.1501 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1282.1501 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1282.1501 you can contact the distributor directly for product support, shipping queries etc.
Is the 1282.1501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1282.1501 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 1282.1501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1282.1501 often in real-time on the comparison pages.
What if I can't find stock of 1282.1501?
You can fill out our help required form which you can use to request a quote for 1282.1501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.