Status: | Unknown |
---|---|
Series: | 12 Series |
RoHS: | Unknown |
Prices starting from US$65.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.28
|
74
in stock
|
Buy Now | |
Distrelec
from US$109.94
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$80.64
|
74
in stock
|
Buy Now | |
element14
from US$129.98
|
74
in stock
|
Buy Now | |
Conrad
from US$102.66
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$73.61
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$65.42
|
15
in stock
|
Buy Now |
Time Min | - |
---|---|
Time Max | - |
Contact Style | SPDT |
Contact Current Max | 16A |
Controller Output | Digital |
Product Range | 12 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Rating | 250V |
Finder Time Clock Relay DIN-Rail, 1CO | Distrelec |
Timeswitch, Astro Switch, Din Rail, Spdt, 16 A, Digital Rohs Compliant: Yes |Finder 12.81.8.230.0000 | Newark Electronics |
ASTRO TIME SWITCH, DIGITAL, SPDT, 16A | element14 |
Finger gestures instead of mechanical buttons, buttons or adjustment wheels: FOR timer 12.81, FINDER uses the smartphone to program this device type. NFC is used as an interface for this patent-pending process. Near Field Communication makes it easy to communicate between your smartphone and your electronic device.Apps for smartphones have the charm that they are clear and intuitive to use. FINDER has brought this comfort into the 12.81 timer clock via NFC. The standard rail device can be fully configured using THE FINDER app on your smartphone. Once the work is done, the record is transferred to the timer clock – simply by placing the smartphone on the case of the device. Data transfer also works without power supply at the timers, as the smartphone itself makes sure the NFC chip is on reception via induction. As a result, a timer switch can be conveniently configured in the office after unpacking - and is then immediately ready to program in the distribution box or the control cabinet.Astronomic time control: Automated switching at sunrise and sunset by date, time and location coordinates. Location coordinates can be easily set for 16 European countries using the postal code (first 2 digits) or by entering the latitude and longitude. In addition, time-controlled on/off or Switches on and off within the Astro-ON-time possible. Automated switching of Astro ON and Astro OFF times with selectable time differences. Sunrise and sunset by +/- 90 minutes (in 10 minute steps). LCD-d | Conrad |
Timer | Transfer Multisort Elektronik |
Finder 12.81.8.230.0000 Digital Time/Astro-Switch 16A 1 CO (SPDT) | Rapid Electronics |
Where can I find additional details, specifications and documents for a 12.81.8.230.0000?
Additional datasheets, footprints and schematics for 12.81.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 12.81.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12.81.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12.81.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12.81.8.230.0000 fall under?
The 12.81.8.230.0000 is listed under Electrical & Lighting > Plug-in Timers & Time Switches.
Can I view similar or alternative parts?
You can view similar parts to 12.81.8.230.0000 when available in the Plug-in Timers & Time Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12.81.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 12.81.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12.81.8.230.0000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 12.81.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12.81.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 12.81.8.230.0000?
You can fill out our help required form which you can use to request a quote for 12.81.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.