Status: | Unknown |
---|---|
Series: | 128 Series |
RoHS: | Compliant |
Prices starting from US$5.50
Indicator Lens Colour | Green |
---|---|
Accessory Type | Protective Cap |
Product Range | 128 Series |
Bulb Size | T-1 3/4 (5mm) |
RoHS Compliant | Yes |
Lamp Lenses SUB MIN PANEL IND | Rapid Electronics |
In Lens 367 Base Grn 09 7 Rohs Compliant: Yes |Dialight 128-0972-003 | Newark Electronics |
Green Stovepipe PMI Cap, Dark Translucent | Future Electronics |
MIL-DTL- SUB MIN Panel IND | Dialight 128-0972-003 | RS Americas |
WTIGHT INCAND INDICAT | TTI Europe |
Where can I find additional details, specifications and documents for a 128-0972-003?
Additional datasheets, footprints and schematics for 128-0972-003 are listed on our Part Details page. You can also find images and similar parts to 128-0972-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 128-0972-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 128-0972-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 128-0972-003 fall under?
The 128-0972-003 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 128-0972-003 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 128-0972-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 128-0972-003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 128-0972-003 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 128-0972-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 128-0972-003 often in real-time on the comparison pages.
What if I can't find stock of 128-0972-003?
You can fill out our help required form which you can use to request a quote for 128-0972-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.