Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
297,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
297,500
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
270,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
240,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
11,945
in stock
|
Buy Now | |
element14
from US$0.13
|
11,945
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
2,500
in stock
|
Buy Now | |
TE Store
from US$0.13
|
2,174
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
216
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Overall Length | 16.8mm, .661in |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FLAG REC. 16-20 AWG TPBR | Rapid Electronics |
FASTON FEMALE AWG20-15 90DEG | TTI Europe |
FEMALE FLAG DISCONNECT, 6.35MMX0.81MM | Farnell |
Female Disconnect, 6.35Mm, 20-15Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 20-15AWG | element14 |
RECEPTACLE TERMINAL, FLAG, FASTON 250 | RS |
250 FASTON,FLAG,REC.,16-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 20 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 20 AWG .5 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 1-280050-2 | Internal Number: 1-280050-2 | TE Connectivity | TE Store |
TE Connectivity 250 FASTON,FLAG,REC.,16-20 AWG,TPBR | Distrelec |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 20 to 15 AWG | TE Connectivity 1-280050-2 | RS Americas |
Quick Disconnect Terminal 15-20AWG RCP 6.7mm Tin Strip | Avnet Abacus |
FASTON 250 FLAG REC 0.5-1.5MM2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-280050-2?
Additional datasheets, footprints and schematics for 1-280050-2 are listed on our Part Details page. You can also find images and similar parts to 1-280050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-280050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-280050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-280050-2 fall under?
The 1-280050-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-280050-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-280050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-280050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-280050-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Farnell and Boersig have stock available or on a lead time for 1-280050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-280050-2 often in real-time on the comparison pages.
What if I can't find stock of 1-280050-2?
You can fill out our help required form which you can use to request a quote for 1-280050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.