Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899502-6,
302K466/S (S10) |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 2 |
Expanded Inside Diameter (Min) (Leg) | 40mm |
Leg Length | 75mm |
Expanded Inside Diameter (Min) (Body) | 86mm |
Application Diameter (Max) (Leg) | 36mm |
Recovered Inside Diameter (Max) (Leg) | 17mm |
Application Diameter (Max) (Body) | 78mm |
Recovered Wall Thickness (Max) (Body) | 2.5mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Min) (Leg) | 19mm |
Application Diameter (Min) (Body) | 46mm |
Overall Length | 200mm |
Recovered Wall Thickness (Max) (Leg) | 2.5mm |
Recovered Inside Diameter (Max) (Body) | 42mm |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Marine-Offshore-Shipbuilding Certified | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Emission Free | No |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact |
Other Colors Available | No |
Product Use | Closure on power cables and telecom cables |
Minimum Packaging Unit | 10 |
Product Availability | AMERICAS, ASIA, ANZPAC, EMEA |
Minimum Order Quantity | 10 |
Product Type | Cable Breakout Boot |
Material System | Crosslinked Polyolefin |
Technology | Heat Shrink |
Shrink Ratio | < 2:1 |
Adhesive Coating | Yes |
Coating Style | Spiral, Planar |
Component Design | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a 127794N001?
Additional datasheets, footprints and schematics for 127794N001 are listed on our Part Details page. You can also find images and similar parts to 127794N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 127794N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 127794N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 127794N001 fall under?
The 127794N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 127794N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 127794N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 127794N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 127794N001 have stock available?
There is no stock from authorised distributors for 127794N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 127794N001 often in real-time on the comparison pages.
What if I can't find stock of 127794N001?
You can fill out our help required form which you can use to request a quote for 127794N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.