Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
95
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
37
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$1.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$2.11
|
-
|
Buy Now | |
Farnell
from US$1.10
|
-
|
Buy Now |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 12Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Pitch Spacing | 11.5mm |
Rated Current | 16A |
Rated Voltage | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 17.3mm |
External Length / Height | 134.7mm |
External Width | 23.5mm |
Fixing Hole Diameter | 3.5mm |
Material | Polyethylene |
Operating Temperature Max | 80°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
| Heilind Electronics |
Terminal, Male Disconnect, 6.35Mm | Newark Electronics |
Terminal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rugged malleable iron conduit strap,25mm | RS |
Pipe Strap, 3/4", Malleable Iron, Electro Galvanized Finish | T&B Fittings by ABB 1277 | RS Americas |
Thomas & Betts | Sager |
TERMINAL BLOCK, BARRIER, 12POS | Farnell |
Where can I find additional details, specifications and documents for a 1277?
Additional datasheets, footprints and schematics for 1277 are listed on our Part Details page. You can also find images and similar parts to 1277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1277 fall under?
The 1277 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1277 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1277 you can contact the distributor directly for product support, shipping queries etc.
Is the 1277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1277 have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1277 often in real-time on the comparison pages.
What if I can't find stock of 1277?
You can fill out our help required form which you can use to request a quote for 1277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.