12767 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 12N, 8.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Newark
Newark
from US$0.99
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$150.00
-
Buy Now

Specifications

Body Length 8.7mm
Compressed Length 1.7mm
Compression Load Max 12N
External Diameter 2.24mm
Wire Diameter 0.4mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 12N, 8.7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12767?

Additional datasheets, footprints and schematics for 12767 are listed on our Part Details page. You can also find images and similar parts to 12767 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12767 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12767 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12767 fall under?

The 12767 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 12767 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12767 you can contact the distributor directly for product support, shipping queries etc.

Is the 12767 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12767 have stock available?

Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 12767.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12767 often in real-time on the comparison pages.

What if I can't find stock of 12767?

You can fill out our help required form which you can use to request a quote for 12767 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay