Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Beam Type | Diffuser |
---|---|
LED Lens Colour | Transparent |
Lens Diameter | 3mm |
Lens Shape | Round |
Lens Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cover |
For Use With | 3mm Dia Light Guides |
COVER, LIGHT GUIDE, VERTICAL, 39.6MM | element14 |
Cover, Light Guide, Vertical, 39.6Mm | Newark Electronics |
Light Guide, MENTOR, 1275.0003 | RS |
Protector for optical fibers | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1275.0003?
Additional datasheets, footprints and schematics for 1275.0003 are listed on our Part Details page. You can also find images and similar parts to 1275.0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1275.0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1275.0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1275.0003 fall under?
The 1275.0003 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1275.0003 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1275.0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1275.0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1275.0003 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1275.0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1275.0003 often in real-time on the comparison pages.
What if I can't find stock of 1275.0003?
You can fill out our help required form which you can use to request a quote for 1275.0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.