Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
48,483
in stock
|
Buy Now | |
element14
from US$0.30
|
48,483
in stock
|
Buy Now | |
Farnell
from US$0.32
|
48,483
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
150
in stock
|
Buy Now |
Length | 30mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 3mm |
External Length / Height | 30mm |
Fixing Hole Diameter | 2.4mm |
For Use With | Surface Mount LED |
Height | 30mm |
Material | Polycarbonate |
Mounting Orientation | Vertical |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Light Pipe, Single, Round, Press Fit | Newark Electronics |
LIGHT PIPE, SINGLE, VERTICAL | element14 |
Fiber for LED | Transfer Multisort Elektronik |
Light Guide, MENTOR, 1275.1002 | RS |
Mentor Light Pipe 1 33.1 mm | Distrelec |
Where can I find additional details, specifications and documents for a 1275.1002.?
Additional datasheets, footprints and schematics for 1275.1002. are listed on our Part Details page. You can also find images and similar parts to 1275.1002. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1275.1002. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1275.1002. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1275.1002. fall under?
The 1275.1002. is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1275.1002. when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1275.1002. you can contact the distributor directly for product support, shipping queries etc.
Is the 1275.1002. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1275.1002. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1275.1002..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1275.1002. often in real-time on the comparison pages.
What if I can't find stock of 1275.1002.?
You can fill out our help required form which you can use to request a quote for 1275.1002. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.