Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
500
in stock
|
Buy Now | |
element14
from US$0.30
|
51,901
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
44,860
in stock
|
Buy Now | |
Farnell
from US$0.34
|
44,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,799
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
1,518
in stock
|
Buy Now | |
Conrad
from US$0.60
|
154
in stock
|
Buy Now |
Length | 15mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LIGHT PIPE, SINGLE, VERTICAL | element14 |
Light Pipe, Single, Round, Press Fit | Newark Electronics |
Fiber for LED | Transfer Multisort Elektronik |
Mentor Light Pipe 1 18.1 mm | Distrelec |
Light Guide, MENTOR, 1275.1001 | RS |
This fibre optic cable component with a 3 mm dia. is press fitted onto the circuit board by means of pins. It can be combined with a range of SMD LEDs and is supplied in this case in a length of A = 15 mm. | Conrad |
Where can I find additional details, specifications and documents for a 1275.1001.?
Additional datasheets, footprints and schematics for 1275.1001. are listed on our Part Details page. You can also find images and similar parts to 1275.1001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1275.1001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1275.1001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1275.1001. fall under?
The 1275.1001. is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1275.1001. when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1275.1001. you can contact the distributor directly for product support, shipping queries etc.
Is the 1275.1001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1275.1001. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1275.1001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1275.1001. often in real-time on the comparison pages.
What if I can't find stock of 1275.1001.?
You can fill out our help required form which you can use to request a quote for 1275.1001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.