Status: | Unknown |
---|---|
Series: | Buccaneer Mini Series |
RoHS: | Unknown |
Product Range | Buccaneer Mini Series |
---|---|
No. of Contacts | 3Contacts |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Contact Plating | Gold Plated Contacts |
Insert Arrangement | - |
Mini Series Connector Crimp Contact Carrier 3 Con | Rapid Electronics |
Mini Bucccaneer Contact Carriers | Bulgin 12735/3 | RS Americas |
CIRCULAR INSERT, RCPT, 3POS, PA, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 12735/3?
Additional datasheets, footprints and schematics for 12735/3 are listed on our Part Details page. You can also find images and similar parts to 12735/3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12735/3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12735/3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12735/3 fall under?
The 12735/3 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12735/3 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12735/3 you can contact the distributor directly for product support, shipping queries etc.
Is the 12735/3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12735/3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 12735/3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12735/3 often in real-time on the comparison pages.
What if I can't find stock of 12735/3?
You can fill out our help required form which you can use to request a quote for 12735/3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.