Status: | Unknown |
---|---|
Series: | Buccaneer Mini Series |
RoHS: | Unknown |
Prices starting from US$1.39
Product Range | Buccaneer Mini Series |
---|---|
No. of Contacts | 8Contacts |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Contact Plating | Gold Plated Contacts |
Insert Arrangement | - |
Mini Series Connector Crimp Contact Carrier 8 Con | Rapid Electronics |
Circular Insert, Rcpt, 8Pos, Pa, Crimp Rohs Compliant: Yes |Bulgin Limited 12735 | Newark Electronics |
CIRCULAR INSERT, RCPT, 8POS, PA, CRIMP | element14 |
Contact, Crimp, 20-24 AWG, Female, UL Recognized | Bulgin 12735 | RS Americas |
YBU12735 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12735?
Additional datasheets, footprints and schematics for 12735 are listed on our Part Details page. You can also find images and similar parts to 12735 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12735 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12735 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12735 fall under?
The 12735 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12735 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12735 you can contact the distributor directly for product support, shipping queries etc.
Is the 12735 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12735 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 12735.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12735 often in real-time on the comparison pages.
What if I can't find stock of 12735?
You can fill out our help required form which you can use to request a quote for 12735 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.