1272.0010 Light Pipes by Mentor

COVER LIGHT GUIDE 3MM 1X10-WAY 30MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
526
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
526
in stock
Buy Now
Logo for element14
element14
from US$0.94
526
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.40
162
in stock
Buy Now

Specifications

Length 9.6mm
No. of Light Pipes 10Pipes
Light Pipe Shape Circular
Light Pipe Mounting Panel
Light Pipe Colour Transparent
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Light Pipe, Upright, 9.6 Mm, Circular, 10, Transparent, Panel Rohs Compliant: Yes |Mentor 1272.0010 | Newark Electronics
COVER, LIGHT GUIDE,3MM,1X10-WAY,30MM | element14
Protector for optical fibers | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1272.0010?

Additional datasheets, footprints and schematics for 1272.0010 are listed on our Part Details page. You can also find images and similar parts to 1272.0010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1272.0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1272.0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1272.0010 fall under?

The 1272.0010 is listed under Optoelectronics & Displays > Light Pipes.

Can I view similar or alternative parts?

You can view similar parts to 1272.0010 when available in the Light Pipes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1272.0010 you can contact the distributor directly for product support, shipping queries etc.

Is the 1272.0010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1272.0010 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1272.0010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1272.0010 often in real-time on the comparison pages.

What if I can't find stock of 1272.0010?

You can fill out our help required form which you can use to request a quote for 1272.0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay