Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | SMP |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMP |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Smp Bullet Adapter Rohs Compliant: Yes |Johnson Cinch Connectivity 127-0901-801 | Newark Electronics |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 127-0901-801?
Additional datasheets, footprints and schematics for 127-0901-801 are listed on our Part Details page. You can also find images and similar parts to 127-0901-801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 127-0901-801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 127-0901-801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 127-0901-801 fall under?
The 127-0901-801 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 127-0901-801 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 127-0901-801 you can contact the distributor directly for product support, shipping queries etc.
Is the 127-0901-801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 127-0901-801 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 127-0901-801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 127-0901-801 often in real-time on the comparison pages.
What if I can't find stock of 127-0901-801?
You can fill out our help required form which you can use to request a quote for 127-0901-801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.