Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.58
Connector Type | SMP Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Surface Mount Horizontal |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Rf Coaxial, Smp Plug, 4Pos, 50 Ohm, Pcb | Newark Electronics |
RF COAXIAL, SMP PLUG, 4POS, 50 OHM, PCB | element14 |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 127-0711-321?
Additional datasheets, footprints and schematics for 127-0711-321 are listed on our Part Details page. You can also find images and similar parts to 127-0711-321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 127-0711-321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 127-0711-321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 127-0711-321 fall under?
The 127-0711-321 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 127-0711-321 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 127-0711-321 you can contact the distributor directly for product support, shipping queries etc.
Is the 127-0711-321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 127-0711-321 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 127-0711-321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 127-0711-321 often in real-time on the comparison pages.
What if I can't find stock of 127-0711-321?
You can fill out our help required form which you can use to request a quote for 127-0711-321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.