Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.99
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
457
in stock
|
Buy Now | |
Newark Electronics
from US$23.99
|
100
in stock
|
Buy Now | |
element14
from US$21.87
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
52
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
3
in stock
|
Buy Now | |
Farnell
from US$20.08
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | Banana x 2 |
Convert To Positions | 2Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Adapter, Bnc Plug-Banana Plug | Newark Electronics |
ADAPTER, BNC PLUG-BANANA PLUG | element14 |
ADAPTER, BNC PLUG-BANANA X 2 PLUG, BLK | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Terminal: flat | Transfer Multisort Elektronik |
Terminal, Quick-Fit, 30 Deg., PCB Male, Tab Size .110, Rivet Mount Brass/Tin | Keystone Electronics 1270 | RS Americas |
.110 TAB QUICK-FIT PC TERMINAL | Heilind Electronics |
Thick Brass Matte Tin Plated Quick Fit Terminal | Future Electronics |
Terminal | Carlton-Bates |
Terminals .110 RIVET TERMINAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 1270?
Additional datasheets, footprints and schematics for 1270 are listed on our Part Details page. You can also find images and similar parts to 1270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1270 fall under?
The 1270 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1270 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1270 you can contact the distributor directly for product support, shipping queries etc.
Is the 1270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1270 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, RS Americas and RS have stock available or on a lead time for 1270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1270 often in real-time on the comparison pages.
What if I can't find stock of 1270?
You can fill out our help required form which you can use to request a quote for 1270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.