Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminals Ring 16-14 Awg 6 |3M 12-6S-P | Newark Electronics |
Vinyl Insulated Butted Seam Ring Tongue Terminal, standardstyle ring tongue | 3M 12-6S-P | RS Americas |
Where can I find additional details, specifications and documents for a 12-6S-P?
Additional datasheets, footprints and schematics for 12-6S-P are listed on our Part Details page. You can also find images and similar parts to 12-6S-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-6S-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-6S-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-6S-P fall under?
The 12-6S-P is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 12-6S-P when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-6S-P you can contact the distributor directly for product support, shipping queries etc.
Is the 12-6S-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12-6S-P have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 12-6S-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-6S-P often in real-time on the comparison pages.
What if I can't find stock of 12-6S-P?
You can fill out our help required form which you can use to request a quote for 12-6S-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.