Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB, Punchboard, No Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 0.635mm |
External Height | 101.6mm |
External Width | 165.1mm |
Board Thickness | 0.82mm |
Body Material | Epoxy Glass |
RoHS Compliant | Yes |
Pcb, Punchboard, No Clad, Pattern-M | Newark Electronics |
PROTOTYPING BOARD,"M",4.0 X 6.5,.037 THK | Vector Electronics & Technology 126M76-032 | RS Americas |
Where can I find additional details, specifications and documents for a 126M76-032?
Additional datasheets, footprints and schematics for 126M76-032 are listed on our Part Details page. You can also find images and similar parts to 126M76-032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 126M76-032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 126M76-032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 126M76-032 fall under?
The 126M76-032 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 126M76-032 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 126M76-032 you can contact the distributor directly for product support, shipping queries etc.
Is the 126M76-032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 126M76-032 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 126M76-032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 126M76-032 often in real-time on the comparison pages.
What if I can't find stock of 126M76-032?
You can fill out our help required form which you can use to request a quote for 126M76-032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.