Status: | Unknown |
---|---|
Series: | Statfree Series |
RoHS: | Unknown |
Height | 0.375" |
---|---|
Width | 40" |
Length | 75" |
Foam Features | Dissipative |
Product Range | Statfree Series |
Static Dissipative Foam, 3/8", 40" X 75" | Newark Electronics |
FOAM, PE, ESD, LOW DENSITY, DISSIPATIVE , 3/8 x 40 x 75 inches | Desco 12667 | RS Americas |
STATIC DISSIPATIVE FOAM, 3/8", 40" X 75" | element14 |
Where can I find additional details, specifications and documents for a 12667?
Additional datasheets, footprints and schematics for 12667 are listed on our Part Details page. You can also find images and similar parts to 12667 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12667 fall under?
The 12667 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 12667 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12667 you can contact the distributor directly for product support, shipping queries etc.
Is the 12667 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12667 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 12667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12667 often in real-time on the comparison pages.
What if I can't find stock of 12667?
You can fill out our help required form which you can use to request a quote for 12667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.