Status: | Unknown |
---|---|
Series: | 126 Series |
RoHS: | Compliant |
Prices starting from US$6.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.72
|
No stock
|
Buy Now | |
Heilind Electronics Asia
-
|
6
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$29.39
|
-
|
Buy Now | |
RS Americas
from US$64.72
|
-
|
Buy Now | |
element14
from US$54.07
|
-
|
Buy Now | |
Richardson RFPD
from US$9.93
|
-
|
Buy Now | |
Sager
from US$6.91
|
-
|
Buy Now |
Product Range | 126 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 126-233?
Additional datasheets, footprints and schematics for 126-233 are listed on our Part Details page. You can also find images and similar parts to 126-233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 126-233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 126-233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 126-233 fall under?
The 126-233 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 126-233 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 126-233 you can contact the distributor directly for product support, shipping queries etc.
Is the 126-233 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 126-233 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 126-233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 126-233 often in real-time on the comparison pages.
What if I can't find stock of 126-233?
You can fill out our help required form which you can use to request a quote for 126-233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.