Status: | Unknown |
---|---|
Series: | 126 Series |
RoHS: | Unknown |
Prices starting from US$13.55
Product Range | 126 Series |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Steel Body |
Where can I find additional details, specifications and documents for a 126-217?
Additional datasheets, footprints and schematics for 126-217 are listed on our Part Details page. You can also find images and similar parts to 126-217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 126-217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 126-217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 126-217 fall under?
The 126-217 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 126-217 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 126-217 you can contact the distributor directly for product support, shipping queries etc.
Is the 126-217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 126-217 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for 126-217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 126-217 often in real-time on the comparison pages.
What if I can't find stock of 126-217?
You can fill out our help required form which you can use to request a quote for 126-217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.