Status: | Unknown |
---|---|
Series: | 12 Series |
RoHS: | Unknown |
Prices starting from US$80.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$121.24
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$80.77
|
24
in stock
|
Buy Now | |
Conrad
from US$105.11
|
8
in stock
|
Buy Now | |
Distrelec
from US$86.67
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$94.58
|
-
|
Buy Now | |
RS Americas
from US$111.00
|
-
|
Buy Now | |
element14
from US$124.10
|
-
|
Buy Now |
Product Range | 12 Series |
---|---|
Timer Functions | Multifunction |
Time Min | - |
Time Max | - |
No. of Timing Ranges | - |
No. of Digits | - |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230V |
Current Rating Nom | 16A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Programmable time switch | Transfer Multisort Elektronik |
This timer is suitable for schaltprgramme at certain times and on certain days of the week. Also finger gestures instead of mechanical knobs, buttons or dials (optional) Programming the timer. Here FINDER the smartphone, in order to communicate with that device. Smartphone apps have mainly the charm that you clear and intuitive to use. The device for DIN rail can be with the finder toolbox-app completely configure on the Smartphone. The configuration is done, the record is transferred into the time switch and by mere hanging up the smartphone to the device housing. The data transfer works even without power supply of the time switch, because the smartphone itself by induction ensures that the NFC-chip on reception. Therefore, it can be configured out of the box comfortable in the office, and is then programd in the same distribution or the switch cabinet is built-in.Application areas: irrigation systems, heating and cooling systems, shops, illuminated signs, access control for doors.This text is machine translated. | Conrad |
Finder Time Clock Relay, 1CO | Distrelec |
Digital Weekly Time Switch Spdt 12A, 110 230V Ac/Dc Coil, Programmable Via Smartphone Nfc - On/Off/Pulse Rohs Compliant: Yes |Finder 12.61.8.230.0000 | Newark Electronics |
Digital Weekly time switch SPDT 12A 230V AC/DC Coil | Finder 12.61.8.230.0000 | RS Americas |
DIGITAL TIME SWITCH, SPDT, NFC PROG, 16A | element14 |
Where can I find additional details, specifications and documents for a 126182300000?
Additional datasheets, footprints and schematics for 126182300000 are listed on our Part Details page. You can also find images and similar parts to 126182300000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 126182300000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 126182300000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 126182300000 fall under?
The 126182300000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 126182300000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 126182300000 you can contact the distributor directly for product support, shipping queries etc.
Is the 126182300000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 126182300000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 126182300000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 126182300000 often in real-time on the comparison pages.
What if I can't find stock of 126182300000?
You can fill out our help required form which you can use to request a quote for 126182300000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.