Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Steady |
---|---|
Module Lens Colour | Amber |
Lens Diameter | - |
Supply Voltage VAC | 120V |
Supply Voltage VDC | - |
Power Rating | - |
IP / NEMA Rating | NEMA 4X |
External Height | 98.4mm |
Length | 98.4mm |
Led Beacon Light, 120Vac, 108Ma | Newark Electronics |
125 REBEL LED MULTI AMBER 120 VAC | Edwards Signaling 125XBRMA120AB | RS Americas |
Where can I find additional details, specifications and documents for a 125XBRMA120AB?
Additional datasheets, footprints and schematics for 125XBRMA120AB are listed on our Part Details page. You can also find images and similar parts to 125XBRMA120AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125XBRMA120AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125XBRMA120AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125XBRMA120AB fall under?
The 125XBRMA120AB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 125XBRMA120AB when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125XBRMA120AB you can contact the distributor directly for product support, shipping queries etc.
Is the 125XBRMA120AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 125XBRMA120AB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 125XBRMA120AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125XBRMA120AB often in real-time on the comparison pages.
What if I can't find stock of 125XBRMA120AB?
You can fill out our help required form which you can use to request a quote for 125XBRMA120AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.