Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.55
|
3,130
in stock
|
Buy Now | |
Newark Electronics
from US$20.71
|
3,139
in stock
|
Buy Now | |
element14
from US$14.62
|
3,060
in stock
|
Buy Now | |
Farnell
from US$11.86
|
3,030
in stock
|
Buy Now | |
Rapid Electronics
from US$7.54
|
-
|
Buy Now | |
RS Americas
from US$19.91
|
-
|
Buy Now | |
Sager
from US$6.39
|
-
|
Buy Now |
Thermal Resistance | 6.8°C/W |
---|---|
Packages Cooled | TO-220 |
External Width - Metric | 32mm |
External Height - Metric | 16mm |
External Length - Metric | 60mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 1.26" |
External Height - Imperial | 0.63" |
External Length - Imperial | 2.36" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Finish | Black Anodised |
TO220 highdissipation heatsink,6.8degC/W | RS |
Aavid Thermalloy 1.25GY-50 TO220 Extruded Drilled 6.8°C/W | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1.25GY-50?
Additional datasheets, footprints and schematics for 1.25GY-50 are listed on our Part Details page. You can also find images and similar parts to 1.25GY-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.25GY-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.25GY-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.25GY-50 fall under?
The 1.25GY-50 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 1.25GY-50 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.25GY-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.25GY-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.25GY-50 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1.25GY-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.25GY-50 often in real-time on the comparison pages.
What if I can't find stock of 1.25GY-50?
You can fill out our help required form which you can use to request a quote for 1.25GY-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.