Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
Tab Size - Metric | 2.3mm x 0.8mm |
Tab Size - Imperial | 0.091" x 0.032" |
SVHC | No SVHC (27-Jun-2018) |
TERMINAL, BLADE, 2.3MM X 0.8MM, 22-16AWG | element14 |
Terminal, Blade, 2.3Mm X 0.8Mm, 22-16Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 1.25-AF2.3A?
Additional datasheets, footprints and schematics for 1.25-AF2.3A are listed on our Part Details page. You can also find images and similar parts to 1.25-AF2.3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.25-AF2.3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.25-AF2.3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.25-AF2.3A fall under?
The 1.25-AF2.3A is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1.25-AF2.3A when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.25-AF2.3A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.25-AF2.3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.25-AF2.3A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1.25-AF2.3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.25-AF2.3A often in real-time on the comparison pages.
What if I can't find stock of 1.25-AF2.3A?
You can fill out our help required form which you can use to request a quote for 1.25-AF2.3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.