Status: | Unknown |
---|---|
Series: | 125L Series |
RoHS: | Compliant |
Prices starting from US$2.02
Complying with IEC 60384-14 |
High reliability |
Complete range of capacitance values |
Applications |
---|
X1, Y4 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
VDE Certificate |
CB Test Certificate |
Datasheet |
---|
125L Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor, Ceramic, Cap 0.05 uF, Tol 20%, Vol-Rtg 400/125 VAC, Radial, X1/Y4 | Vishay Specialty Capacitors 125LS50-R | RS Americas |
Capacitor SLCC Radial Leaded 125L X400 Y | RS |
Ceramic Capacitor 0.05Uf, 125V, Y5V, 20%, Radial | Newark Electronics |
125L Series ╪22.9 x 7 mm 5 nF 125/400 VAC ▒20% LS=9.5mm Rated Ceramic Capacitor | Future Electronics |
Ceramic Suppression Capacitor, 0.05 uF, ± 20%, X1 / Y4, 400 Vac, 125 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a 125LS50-R?
Additional datasheets, footprints and schematics for 125LS50-R are listed on our Part Details page. You can also find images and similar parts to 125LS50-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125LS50-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125LS50-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125LS50-R fall under?
The 125LS50-R is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 125LS50-R when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125LS50-R you can contact the distributor directly for product support, shipping queries etc.
Is the 125LS50-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 125LS50-R have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 125LS50-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125LS50-R often in real-time on the comparison pages.
What if I can't find stock of 125LS50-R?
You can fill out our help required form which you can use to request a quote for 125LS50-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.