1/2-5-8815 Heatsinks & Thermal Management by 3M

THERMALLY CONDUCTIVE TAPE 12.7MMX4.57M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.77

Distributor Stock
Logo for Farnell
Farnell
from US$44.44
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.77
3
in stock
Buy Now
Logo for element14
element14
from US$50.98
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.33
-
Buy Now

Specifications

Thermal Conductivity 0.6W/m.K
Conductive Material Acrylic Polymer
Thickness 0.375mm
Thermal Impedance -
Dielectric Strength 26kV/mm
External Length 4.57m
External Width 12.7mm

Alternative Descriptions

Thermally Conductive Tape, 12.7Mm X 4.57M | Newark Electronics
THERMALLY CONDUCTIVE TAPE, 12.7MMX4.57M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1/2-5-8815?

Additional datasheets, footprints and schematics for 1/2-5-8815 are listed on our Part Details page. You can also find images and similar parts to 1/2-5-8815 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1/2-5-8815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1/2-5-8815 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1/2-5-8815 fall under?

The 1/2-5-8815 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.

Can I view similar or alternative parts?

You can view similar parts to 1/2-5-8815 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1/2-5-8815 you can contact the distributor directly for product support, shipping queries etc.

Is the 1/2-5-8815 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1/2-5-8815 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1/2-5-8815.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1/2-5-8815 often in real-time on the comparison pages.

What if I can't find stock of 1/2-5-8815?

You can fill out our help required form which you can use to request a quote for 1/2-5-8815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay