Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mounting Hole Dia | 17.46mm |
---|---|
Accessory Type | Lamp Base |
For Use With | Dialight Incandescent Panel Mount Indicators |
Bulb Size | T-3 1/4 |
Lamp Socket Size | T-3 1/4 |
RoHS Compliant | Yes |
Indicator Base, Quick Connect, T-3 1/4 | Newark Electronics |
125 Series Quick Connect Miniature Incandescent Indicator | Future Electronics |
MIN. OIL TIGHT Panel IND. | Dialight 125-5710-11-103 | RS Americas |
MINI OIL TIGHT PMI | TTI Europe |
Lamp Holders & Accessories MIN OIL TIGHT PANEL INDICATOR | Sager |
Where can I find additional details, specifications and documents for a 125-5710-11-103?
Additional datasheets, footprints and schematics for 125-5710-11-103 are listed on our Part Details page. You can also find images and similar parts to 125-5710-11-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125-5710-11-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125-5710-11-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125-5710-11-103 fall under?
The 125-5710-11-103 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Bases.
Can I view similar or alternative parts?
You can view similar parts to 125-5710-11-103 when available in the Indicator Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125-5710-11-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 125-5710-11-103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 125-5710-11-103 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 125-5710-11-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125-5710-11-103 often in real-time on the comparison pages.
What if I can't find stock of 125-5710-11-103?
You can fill out our help required form which you can use to request a quote for 125-5710-11-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.