12539JA-12M-BA-00 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 125MM 12V 57.26CFM 26.5DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.58

Distributor Stock
Logo for Newark
Newark
from US$24.09
No stock
Buy Now
Logo for Sager
Sager
from US$17.58
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 125mm
External Depth 39mm
Noise Rating 26.5dB
Flow Rate - Imperial 57.26cu.ft/min
Flow Rate - Metric 1.62m³/min
Bearing Type Ball

Alternative Descriptions

Axial Fan, 125Mm, 12V, 57.26Cfm, 26.5Db | Newark Electronics
DC Fans DC Axial Fan, 125x125x39mm, Refrigeration, 12VDC, 57.2CFM, Rib Mount, Ball, Wire | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12539JA-12M-BA-00?

Additional datasheets, footprints and schematics for 12539JA-12M-BA-00 are listed on our Part Details page. You can also find images and similar parts to 12539JA-12M-BA-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12539JA-12M-BA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12539JA-12M-BA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12539JA-12M-BA-00 fall under?

The 12539JA-12M-BA-00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 12539JA-12M-BA-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12539JA-12M-BA-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 12539JA-12M-BA-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12539JA-12M-BA-00 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 12539JA-12M-BA-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12539JA-12M-BA-00 often in real-time on the comparison pages.

What if I can't find stock of 12539JA-12M-BA-00?

You can fill out our help required form which you can use to request a quote for 12539JA-12M-BA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay