12537JE-12P-BA-F0 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 125MM 12VDC 76.63CFM 35DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.80

Distributor Stock
Logo for Farnell
Farnell
from US$20.64
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.13
-
Buy Now
Logo for element14
element14
from US$20.07
-
Buy Now
Logo for Sager
Sager
from US$17.80
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 125mm
External Depth 37mm
Noise Rating 35dB
Flow Rate - Imperial 76.63cu.ft/min
Flow Rate - Metric 2.17m³/min
Bearing Type Ball

Alternative Descriptions

Axial Fan, 125Mm, 12Vdc, 76.63Cfm, 35Db | Newark Electronics
22AC3586 | element14
DC Fans DC Axial Fan, 125x125x37mm, Refrigeration, 12VDC, 76.6CFM, Rib, Ball, Wire, IP22 | Sager
AXIAL FAN, 125MM, 12VDC, 76.63CFM, 35DB | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12537JE-12P-BA-F0?

Additional datasheets, footprints and schematics for 12537JE-12P-BA-F0 are listed on our Part Details page. You can also find images and similar parts to 12537JE-12P-BA-F0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12537JE-12P-BA-F0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12537JE-12P-BA-F0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12537JE-12P-BA-F0 fall under?

The 12537JE-12P-BA-F0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 12537JE-12P-BA-F0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12537JE-12P-BA-F0 you can contact the distributor directly for product support, shipping queries etc.

Is the 12537JE-12P-BA-F0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12537JE-12P-BA-F0 have stock available?

Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 12537JE-12P-BA-F0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12537JE-12P-BA-F0 often in real-time on the comparison pages.

What if I can't find stock of 12537JE-12P-BA-F0?

You can fill out our help required form which you can use to request a quote for 12537JE-12P-BA-F0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay