Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.23
|
No stock
|
Buy Now | |
CoreStaff
from US$0.06
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
1,626
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
312
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Sager
from US$28.32
|
-
|
Buy Now | |
Farnell
from US$1.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Female Quick Disconnect |
---|---|
Product Range | - |
Tab Size - Imperial | 0.11" x 0.02" |
Tab Size - Metric | 2.8mm x 0.51mm |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Terminal: flat | Transfer Multisort Elektronik |
QUICK-FIT FEMALE TERMINAL | Rutronik |
PC QUICK FIT FEMALE TERMINAL | Future Electronics |
Disconnect, Quickfit Female Conductor: 22 to 18 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA15d |
Bulb Size | G-6 |
MSCP | 3 |
Average Bulb Life | 2000h |
Power Rating | 6.44W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Lamp, Incandescent, Ba15D, 28V, 6.44W | Newark Electronics |
INCAND LAMP, BA15D, G-6, 28V, 6.44W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | D.C. Bayonet |
Bulb Size | G-6 |
MSCP | 3 |
Average Bulb Life | 2000h |
RoHS Compliant | Yes |
Incandescent Lamp G-6 BA15d 28V 230mA, 2.000h | CML Innovative Technologies 1252 | RS Americas |
Where can I find additional details, specifications and documents for a 1252?
Additional datasheets, footprints and schematics for 1252 are listed on our Part Details page. You can also find images and similar parts to 1252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1252 fall under?
The 1252 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1252 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1252 you can contact the distributor directly for product support, shipping queries etc.
Is the 1252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1252 have stock available?
Authorised distributors including CoreStaff, RS Americas, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for 1252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1252 often in real-time on the comparison pages.
What if I can't find stock of 1252?
You can fill out our help required form which you can use to request a quote for 1252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.