Status: | Unknown |
---|---|
Series: | 125 Series |
RoHS: | Unknown |
Prices starting from US$14.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$34.42
|
324
in stock
|
Buy Now | |
Chip One Stop
from US$26.50
|
324
in stock
|
Buy Now | |
Sager
from US$21.29
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$25.19
|
70
in stock
|
Buy Now | |
element14
from US$25.53
|
70
in stock
|
Buy Now | |
Farnell
from US$26.76
|
70
in stock
|
Buy Now | |
TTI Europe
from US$21.78
|
33
in stock
|
Buy Now | |
RS Americas
from US$33.23
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Voltage Rating | 120V |
---|---|
Mounting Hole Dia | 0.688" |
Accessory Type | Panel Mount Indicator Base |
Product Range | 125 Series |
For Use With | T-3 1/4 Mini Bayonet Lamps |
Lamp Holders&Accessories OILTIGHT BASE 11/16 | Rapid Electronics |
Lamp Holders & Accessories OILTIGHT BASE 11/16 MOUNTING HOLE | Sager |
Panel Mount Indicator Base, T-3 1/4 Mini Bayonet | Newark Electronics |
PANEL MOUNT INDICATOR BASE, T-3 1/4 MINI BAYONET | element14 |
MINI OIL TIGHT PMI | TTI Europe |
Indicator | RS |
Socket Panel Mount T1 3/4 Incandescent Miniature Bayonet Oiltight 125 Series | Dialight 125-1310-11-103 | RS Americas |
Indicating Light Base, Incandescent (not included), 2-120V | Carlton-Bates |
Where can I find additional details, specifications and documents for a 125-1310-11-103?
Additional datasheets, footprints and schematics for 125-1310-11-103 are listed on our Part Details page. You can also find images and similar parts to 125-1310-11-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125-1310-11-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125-1310-11-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125-1310-11-103 fall under?
The 125-1310-11-103 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 125-1310-11-103 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125-1310-11-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 125-1310-11-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 125-1310-11-103 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Sager, Newark Electronics and element14 have stock available or on a lead time for 125-1310-11-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125-1310-11-103 often in real-time on the comparison pages.
What if I can't find stock of 125-1310-11-103?
You can fill out our help required form which you can use to request a quote for 125-1310-11-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.