Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Suppressor Type | Mains Surge Protector |
---|---|
No. of Poles | 3 Pole |
SPD Type | Type 2 & 4 |
Peak Surge Current | 50kA |
Continuing Operating Voltage Max | 420VAC |
Suppressor Mounting | DIN Rail |
RoHS Compliant | Yes |
3 Pole Surge arrestor 277V 50kA | RS |
600 V ac 50kA 1250 3 Pole Protector, DIN Rail Mounting | Bourns 1250-3S-400 | RS Americas |
Mains Surge Protector, 420Vac, Din Rail | Newark Electronics |
Surge Protector, DIN Rail, Mains Surge Protector, 3 Pole, Type 2 & 4, 50 kA, 420 VAC, DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a 1250-3S-400?
Additional datasheets, footprints and schematics for 1250-3S-400 are listed on our Part Details page. You can also find images and similar parts to 1250-3S-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1250-3S-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1250-3S-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1250-3S-400 fall under?
The 1250-3S-400 is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1250-3S-400 when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1250-3S-400 you can contact the distributor directly for product support, shipping queries etc.
Is the 1250-3S-400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1250-3S-400 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1250-3S-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1250-3S-400 often in real-time on the comparison pages.
What if I can't find stock of 1250-3S-400?
You can fill out our help required form which you can use to request a quote for 1250-3S-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.