Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | Worldwide USB |
---|---|
Convert To | UK Plug |
Current Rating | 13A |
Connector Colour | Black |
Connector Body Material | PC (Polycarbonate) Body |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
TRAVEL ADAPTER, UK&USB-UNIVERSAL, PC | element14 |
Where can I find additional details, specifications and documents for a 1250-0014?
Additional datasheets, footprints and schematics for 1250-0014 are listed on our Part Details page. You can also find images and similar parts to 1250-0014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1250-0014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1250-0014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1250-0014 fall under?
The 1250-0014 is listed under Ansmann Parts.
Can I view similar or alternative parts?
You can view similar parts to 1250-0014 when available in the Ansmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1250-0014 you can contact the distributor directly for product support, shipping queries etc.
Is the 1250-0014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1250-0014 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1250-0014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1250-0014 often in real-time on the comparison pages.
What if I can't find stock of 1250-0014?
You can fill out our help required form which you can use to request a quote for 1250-0014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.