124-906 Contactors & Accessories by White-Rodgers

CONTACTOR, SPST-NO, 12VDC, 100A, BRACKET

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.10

Distributor Stock
Logo for Newark
Newark
from US$79.48
17
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$50.51
32
in stock
Buy Now
Logo for Farnell
Farnell
from US$56.31
17
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$44.10
4
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$60.66
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Load Current Inductive 100A
Relay Mounting Flange
Operating Voltage 12VDC
Contact Configuration SPST-NO
No. of Poles 1 Pole
Coil Type DC
RoHS Compliant Yes

Alternative Descriptions

Contactor, Spst-No, 12Vdc, 100A, Bracket | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 124-906?

Additional datasheets, footprints and schematics for 124-906 are listed on our Part Details page. You can also find images and similar parts to 124-906 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 124-906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 124-906 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 124-906 fall under?

The 124-906 is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to 124-906 when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 124-906 you can contact the distributor directly for product support, shipping queries etc.

Is the 124-906 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 124-906 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Farnell, Chip One Stop and Carlton-Bates have stock available or on a lead time for 124-906.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 124-906 often in real-time on the comparison pages.

What if I can't find stock of 124-906?

You can fill out our help required form which you can use to request a quote for 124-906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay