Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
57,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
57,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
57,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
57,500
in stock
|
Buy Now | |
Farnell
from US$0.25
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now |
Plating Material | Post-Tin |
---|---|
Mating Pin Diameter | .8mm, .031in |
Terminal & Splice Type | Pin |
Terminal Type | Multispring |
Terminal Orientation | Straight |
Material Thickness | .8mm, .031in |
Terminal Height | .3in, 7.6mm |
Overall Length | .582in, 14.8mm |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Magnet Wire Size | .265 – .4mm, 30 – 26AWG |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals Magmate 300 Serie With Multispring Pin |Amp Te Connectivity 1247001-2 | Newark Electronics |
Terminals MAGMATE 300 SERIE WITH MULTISPRING PIN | Rapid Electronics |
TE Connectivity MAGMATE "300 SERIE" WITH MULTISPRING PIN | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Mag-Mate Terminal 26-30AWG M 14.8mm 6.1mm Post Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1247001-2?
Additional datasheets, footprints and schematics for 1247001-2 are listed on our Part Details page. You can also find images and similar parts to 1247001-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1247001-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1247001-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1247001-2 fall under?
The 1247001-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1247001-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1247001-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1247001-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1247001-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1247001-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1247001-2 often in real-time on the comparison pages.
What if I can't find stock of 1247001-2?
You can fill out our help required form which you can use to request a quote for 1247001-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.