Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Post-Tin |
---|---|
Mating Pin Diameter | .8mm, .031in |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | Multispring |
Underplating Material | Nickel |
Material Thickness | .8mm, .031in |
Magnet Wire Size | .18 – .265mm, 33 – 31AWG |
Terminal Height | .3in, 7.6mm |
Overall Length | .582in, 14.8mm |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Magmate 300 Serie With Multispring Pin |Amp Te Connectivity 1247000-2 | Newark Electronics |
MAGMATE 300 SERIE WITH MULTISPRING PIN | Avnet America |
MAGMATE "300 SERIE" WITH MULTISPRING PIN | TE Connectivity 1247000-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1247000-2?
Additional datasheets, footprints and schematics for 1247000-2 are listed on our Part Details page. You can also find images and similar parts to 1247000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1247000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1247000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1247000-2 fall under?
The 1247000-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1247000-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1247000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1247000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1247000-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1247000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1247000-2 often in real-time on the comparison pages.
What if I can't find stock of 1247000-2?
You can fill out our help required form which you can use to request a quote for 1247000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.