Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.57
Heat Pipe Type | Round |
---|---|
Heat Transfer Rate | 45W |
Heat Pipe Material | Copper |
External Length - Metric | 70mm |
External Width - Metric | - |
External Thickness - Metric | - |
External Diameter - Metric | 8mm |
Heat Pipe, Round, Copper, 8Mm X 70Mm | Newark Electronics |
Heat Pipe Straight Sintered 8X70MM | Future Electronics |
HEAT PIPE, ROUND, COPPER, 8MM X 70MM | element14 |
HEAT PIPE | Richardson RFPD |
Heat Sinks Heat Pipe, Straight, Sintered, 8x70mm | Sager |
Where can I find additional details, specifications and documents for a 124682?
Additional datasheets, footprints and schematics for 124682 are listed on our Part Details page. You can also find images and similar parts to 124682 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 124682 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 124682 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 124682 fall under?
The 124682 is listed under Wakefiled Thermal Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 124682 when available in the Wakefiled Thermal Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 124682 you can contact the distributor directly for product support, shipping queries etc.
Is the 124682 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 124682 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 124682.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 124682 often in real-time on the comparison pages.
What if I can't find stock of 124682?
You can fill out our help required form which you can use to request a quote for 124682 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.