Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.80
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$12.10
|
12
in stock
|
Buy Now | |
element14
from US$9.31
|
12
in stock
|
Buy Now | |
Future Electronics
from US$9.72
|
-
|
Buy Now | |
RS Americas
from US$10.24
|
-
|
Buy Now | |
Richardson RFPD
from US$13.66
|
-
|
Buy Now | |
Sager
from US$9.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Heat Pipe Type | Round |
---|---|
Heat Transfer Rate | 115W |
Heat Pipe Material | Copper |
External Length - Metric | 250mm |
External Width - Metric | - |
External Thickness - Metric | - |
Product Range | - |
Heat Pipe, Round, Copper, 12Mm X 250Mm | Newark Electronics |
HEAT PIPE, ROUND, COPPER, 12MM X 250MM | element14 |
Heat Pipe Straight Sintered 12x250MM | Future Electronics |
HEAT PIPE | Richardson RFPD |
Liquid Cold Plates, Liquid Cooling & Heat Pipes Heat Pipe, Round, Straight, Sintered, 12mm Diameter, 250mm Length, 115W qMax | Sager |
Where can I find additional details, specifications and documents for a 124674?
Additional datasheets, footprints and schematics for 124674 are listed on our Part Details page. You can also find images and similar parts to 124674 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 124674 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 124674 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 124674 fall under?
The 124674 is listed under Wakefiled Thermal Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 124674 when available in the Wakefiled Thermal Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 124674 you can contact the distributor directly for product support, shipping queries etc.
Is the 124674 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 124674 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 124674.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 124674 often in real-time on the comparison pages.
What if I can't find stock of 124674?
You can fill out our help required form which you can use to request a quote for 124674 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.