Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.37
Heat Pipe Type | Round |
---|---|
Heat Transfer Rate | 18W |
Heat Pipe Material | Copper |
External Length - Metric | 400mm |
External Width - Metric | - |
External Thickness - Metric | - |
External Diameter - Metric | 6mm |
Heat Pipe, Round, Copper, 6Mm X 400Mm | Newark Electronics |
HEAT PIPE, ROUND, COPPER, 6MM X 400MM | element14 |
Heat Pipe Straight Sintered 6X400MM | Future Electronics |
HEAT PIPE | Richardson RFPD |
Heat Sinks Heat Pipe, Straight, Sintered, 6x400mm | Sager |
Where can I find additional details, specifications and documents for a 124656?
Additional datasheets, footprints and schematics for 124656 are listed on our Part Details page. You can also find images and similar parts to 124656 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 124656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 124656 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 124656 fall under?
The 124656 is listed under Wakefiled Thermal Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 124656 when available in the Wakefiled Thermal Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 124656 you can contact the distributor directly for product support, shipping queries etc.
Is the 124656 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 124656 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 124656.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 124656 often in real-time on the comparison pages.
What if I can't find stock of 124656?
You can fill out our help required form which you can use to request a quote for 124656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.